10 Bit Digital to Analog Converter 1 9-WLCSP (1.52x1.69)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5821BCBZ-REEL7CT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | 9-UFBGA, WLCSP |
| Packing Method | Cut Tape (CT) |
| Pins | 9 |
| Resolution | 10 bits |