16 Bit Digital to Analog Converter 4 32-TQFP (7x7)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5765CSUZ-REEL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | TQFP; 32-TQFP |
| Packing Method | Tape Reel |
| Pins | 32 |
| Resolution | 16 bits |