12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD574AKP-REELTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | PLCC; 28-LCC (J-Lead) |
| Packing Method | Tape Reel |
| Pins | 28 |
| Resolution | 12 bits |