14 Bit Digital to Analog Converter 4 24-TSSOP-EP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5734RBREZ-REEL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Packing Method | Tape Reel |
| Resolution | 14 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |