DigiKey
Digital to Analog Converters (DAC)
AD569AD/+-ND
Description
IC DAC 16BIT 28-CDIP
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 16BIT 28-CDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
AD569AD/+-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
CDIP; "28-CDIP (0.600"", 15.24mm)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
SOT-23-8
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI
Package Type
SOT-23-8
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
"32-CDIP (0.910"", 23.12mm)"
Resolution
18 bits
View Details