DigiKey Digital to Analog Converters (DAC) AD5685RBRUZ-RL7TR-ND

Description
14 Bit Digital to Analog Converter 4 16-TSSOP
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 4 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD5685RBRUZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD5685RBRUZ-RL7TR-ND
Digital to Analog Converters (DAC) AD5685RBRUZ-RL7TR-ND
14 Bit Digital to Analog Converter 4 16-TSSOP

14 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5685RBRUZ-RL7TR-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5523EUA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5441BRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8770002EA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5820MEUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details