16 Bit Digital to Analog Converter 1 8-LFCSP-UD (2x2)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5683RACPZ-RL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 8-UFDFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 8 |
| Resolution | 16 bits |