18 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5680BCPZ-2RL7-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 8-WDFN, CSP |
| Packing Method | Tape Reel |
| Pins | 8 |
| Resolution | 18 bits |