12 Bit Digital to Analog Converter 8 20-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5671RBCPZ-REEL7CT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | 20-WFQFN Exposed Pad, CSP |
| Packing Method | Cut Tape (CT) |
| Pins | 20 |
| Resolution | 12 bits |