16 Bit Digital to Analog Converter 8 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5668SRUZ-EP-1-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; Microwire |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tube |
| Resolution | 16 bits |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |