16 Bit Digital to Analog Converter 2 10-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5663RBCPZ-3R2TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 10-VFDFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 10 |
| Resolution | 16 bits |