DigiKey Digital to Analog Converters (DAC) AD5660ARJ-3500RL7-ND

Description
16 Bit Digital to Analog Converter 1 SOT-23-8
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD5660ARJ-3500RL7-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD5660ARJ-3500RL7-ND
Digital to Analog Converters (DAC) AD5660ARJ-3500RL7-ND
16 Bit Digital to Analog Converter 1 SOT-23-8

16 Bit Digital to Analog Converter 1 SOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5660ARJ-3500RL7-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type SOT-23-8
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5347BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5304EUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5424YRUZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX538BCSA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details