8 Bit Digital to Analog Converter 1 6-LFCSP-WD (2x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5601BCPZ-RL7DKR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 6-VDFN Exposed Pad, CSP |
| Packing Method | Digi-Reel® |
| Pins | 6 |
| Resolution | 8 bits |