14 Bit Digital to Analog Converter 32 124-CSPBGA (15x15)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5535ABCZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 124-LBGA, CSPBGA |
| Packing Method | Tray |
| Pins | 124 |
| Resolution | 14 bits |