8 Bit Digital to Analog Converter 1 10-MSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5425YRMZ-REELTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 8 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |