14 Bit Digital to Analog Converter 16 64-LFCSP-VQ (9x9)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5390BCPZ-3-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; I2C |
| Package Type | 64-VFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 64 |
| Resolution | 14 bits |