12 Bit Digital to Analog Converter 40 100-LQFP (14x14)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5381BSTZ-3-REELTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; SPI; I2C |
| Package Type | LFQP; 100-LQFP |
| Packing Method | Tape Reel |
| Pins | 100 |
| Resolution | 12 bits |