16 Bit Digital to Analog Converter 8 52-LQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5362BSTZ-REELTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | LFQP; 52-LQFP |
| Packing Method | Tape Reel |
| Pins | 52 |
| Resolution | 16 bits |