14 Bit Digital to Analog Converter 16 56-LFCSP-VQ (8x8)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5361BCPZ-REEL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 56-VFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 56 |
| Resolution | 14 bits |