8 Bit Digital to Analog Converter 8 38-TSSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5346BRUZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tube |
| Resolution | 8 bits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |