DigiKey Digital to Analog Converters (DAC) AD5333BRUZ-ND

Description
10 Bit Digital to Analog Converter 2 24-TSSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 2 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD5333BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD5333BRUZ-ND
Digital to Analog Converters (DAC) AD5333BRUZ-ND
10 Bit Digital to Analog Converter 2 24-TSSOP

10 Bit Digital to Analog Converter 2 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5333BRUZ-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5450YUJZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-8770002EA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5306BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5721EUA+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details