10 Bit Digital to Analog Converter 4 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5316RBRUZ-RL7CT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Cut Tape (CT) |
| Resolution | 10 bits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |