10 Bit Digital to Analog Converter 1 SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5310BRTZ-REEL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | SOT-23-6 |
| Packing Method | Tape Reel |
| Resolution | 10 bits |