8 Bit Digital to Analog Converter 4 10-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5304ACPZ-REEL7CT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 10-VFDFN Exposed Pad, CSP |
| Packing Method | Cut Tape (CT) |
| Pins | 10 |
| Resolution | 8 bits |