Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 10-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5259BCPZ5-R7TR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad, CSP |
| Resistance Taper | Linear |
| Resistance Range | 5000 ohms |
| Tolerance | 30 +/- % |