Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5247BKSZ10-2RL7CT-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 |
| Potentiometer Type | Rheostat |
| Resistance Taper | Linear |
| Resistance Range | 10000 ohms |