Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-SOIC
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5241BR100-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-SOIC |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | -30 to 50 +/- % |