Digital Potentiometer 50k Ohm 6 Circuit 256 Taps SPI Interface 24-TSSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5206BRUZ50-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-TSSOP |
| Resistance Taper | Linear |
| Resistance Range | 50000 ohms |
| Tolerance | 30 +/- % |