Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 24-PDIP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5204BN10-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "24-DIP |
| Resistance Taper | Linear |
| Resistance Range | 10000 ohms |
| Tolerance | 30 +/- % |