Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface TSOT-23-8
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5165BUJZ100-R2DKR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-8 Thin, TSOT-23-8 |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |