Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5162BRMZ50-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP |
| Resistance Taper | Linear |
| Resistance Range | 50000 ohms |