Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C, SPI Interface 10-MSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5161BRMZ10-RL7CT-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP |
| Resistance Taper | Linear |
| Resistance Range | 10000 ohms |
| Tolerance | 30 +/- % |