Digital Potentiometer 80k Ohm 1 Circuit 32 Taps I²C Interface 8-LFCSP-UD (2x2)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD5114BCPZ80-1-RL7CT-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-UFDFN Exposed Pad, CSP |
| Resistance Taper | Linear |
| Resistance Range | 80000 ohms |