Series Voltage Reference IC Fixed 4.096V V ±0.98% 5mA SOT-23-5
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | AD1584ARTZ-R2TR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; SC-74A, SOT-753 |
| TC | 100 ppm/C |
| IQ | 0.0700 mA |