DigiKey Analog to Digital Converters (ADC) AD1556ASZ-ND

Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 44-MQFP (10x10)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD1556ASZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD1556ASZ-ND
Analog to Digital Converters (ADC) AD1556ASZ-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 44-MQFP (10x10)

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD1556ASZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 44-QFP
Packing Method Tray
Pins 44
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11410ATI+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-9063201MLA-ND - DigiKey
Specs
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1863IGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details