DigiKey Analog to Digital Converters (ADC) AD1555AP-ND

Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD1555AP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD1555AP-ND
Analog to Digital Converters (ADC) AD1555AP-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51)

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD1555AP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
Pins 28
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2481IDD#TRPBFCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details