DigiKey Analog to Digital Converters (ADC) AD13280AF-ND

Description
12 Bit Analog to Digital Converter 12 Input 2 Pipelined 68-CLCC (24.13x24.13)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 12 Input 2 Pipelined 68-CLCC (24.13x24.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD13280AF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD13280AF-ND
Analog to Digital Converters (ADC) AD13280AF-ND
12 Bit Analog to Digital Converter 12 Input 2 Pipelined 68-CLCC (24.13x24.13)

12 Bit Analog to Digital Converter 12 Input 2 Pipelined 68-CLCC (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD13280AF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tube
Pins 68
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4005BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11117AUT+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9559201MEA-ND - DigiKey
Specs
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details