Position SFP+ Plug to Plug 22.97' (7.00m) Orange Unshielded
| DigiKey | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 775-FCCG125SD1C07-ND |
| Product Name | Pluggable Cables |
| Application | Networking |
| Product Type | SFP+ Cable |
| Cable Shielding | No Shielding |
| Cable Length | 22.97 ft (70.01 dm) |