Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.75V - 6V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 62-1160-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |