Isolated Module DC DC Converter 1 Output 5V 300mA 4.75V - 6V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 62-1158-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -25 to 71 C (-13 to 160 F) |