14 Bit Analog to Digital Converter 6 Input 2 68-CLCC (24.13x24.13)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 5962-9961601HXA-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | 68-CLCC |
| Packing Method | Tray |
| Pins | 68 |
| Resolution | 14 bits |