"Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-CDIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5962-9462101MPA-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | DIP; Other; "8-CDIP (0.300"", 7.62mm)" |
| Output Voltage | 5 volts |