12 Bit Analog to Digital Converter 1 Input 1 SAR 28-CDIP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 5962-9316401MXA-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | CDIP; "28-CDIP (0.600"", 15.24mm)" |
| Packing Method | Tube |
| Resolution | 12 bits |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |