Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 8-CERDIP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5962-9212604MPA-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | DIP; Other; "8-CDIP (0.300"", 7.62mm)" |
| Output Voltage | 1.3 to 15 volts |