DigiKey Digital to Analog Converters (DAC) 5962-8778901EA-ND

Description
8 Bit Digital to Analog Converter 1 16-CDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 16-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 5962-8778901EA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
5962-8778901EA-ND
Digital to Analog Converters (DAC) 5962-8778901EA-ND
8 Bit Digital to Analog Converter 1 16-CDIP

8 Bit Digital to Analog Converter 1 16-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 5962-8778901EA-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type CDIP; "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-8770002EA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5317BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5136AGUE+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD420ANZ-32-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
Packing Method Tube
View Details