DigiKey Analog to Digital Converters (ADC) 5962-85127023A-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 5962-85127023A-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
5962-85127023A-ND
Analog to Digital Converters (ADC) 5962-85127023A-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43)

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 5962-85127023A-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
Pins 28
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11117AUT+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details