Bipolar Motor Driver Power MOSFET SPI, Step/Direction 44-PQFP
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 505-TMC2660C-PA-ND |
| Product Name | Motor Drivers, Controllers |
| Configuration | PCB Mount; 44-LQFP |
| Communication | SPI, Step/Direction |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| AC Input | 3 to 5 volts |