DigiKey
Analog to Digital Converters (ADC)
505-MX7574KCWN+-ND
Description
IC ADC 8BIT 18-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 8BIT 18-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-MX7574KCWN+-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SOIC; "18-SOIC (0.295"", 7.50mm Width)"
|
|
Packing Method
|
Tube
|
|
Resolution
|
8 bits
|
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
32-WFQFN Exposed Pad, CSP
Pins
32
View Details
Interface Type
SPI; SPI
Package Type
PLCC; 28-LCC (J-Lead)
Packing Method
Tube
View Details
Interface Type
Parallel; Parallel
Package Type
28-LCC
Packing Method
Tube
View Details
Interface Type
Serial; SPI
Package Type
14-WFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details