Amplifier IC 1-Channel (Mono) Class D 12-WLP (1.21x1.78)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 505-MAX98365AEWC+-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 14 volts |
| Output Power | 13.8 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |