Amplifier IC 1-Channel (Mono) Class D 10-FC2QFN (2x2)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 505-MAX98360CEFB+TTR-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts |
| Output Power | 3.2 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |